Capital Lighting, Inc. P4267-84 Island/Pool Table-3 Light Bar 762613

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 16.00 Length 16.00 Extension: 6.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 16 Product Name: Three Light Chandelier UPC: 785247126071 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 16.00 Length 16.00 Extension: 6.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 16 Product Name: Three Light Chandelier UPC: 785247126071 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4267-84 Island/Pool Table-3 Light Bar - 762613 - Capital Lighting, Inc.
Columbus, OH, USA
P4267-84 Island/Pool Table-3 Light Bar
762613
P4267-84 Island/Pool Table-3 Light Bar 762613
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 16.00 Length 16.00 Extension: 6.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 16 Product Name: Three Light Chandelier UPC: 785247126071 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 16.00
Length 16.00
Extension: 6.37
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Espresso
Weight: 16
Product Name: Three Light Chandelier
UPC: 785247126071
Category: Chandeliers
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762613
Product Name P4267-84 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details