PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Length 28.00
Bulb
Type: CFL
Qty: 5
Wattage: 13
Finish: Burnished Chestnut
Weight: 28
Product Name: Five Light Chandelier
UPC: 785247128266
Category: Chandeliers
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 15'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 762604 |
| Product Name | P4278-86EBWB Mid. Chandeliers-Glass Up |
| Application | Residential |