Capital Lighting, Inc. P5021-46 Pendants-Glass Down 762566

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.75 Length 18.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Bronze Weight: 16.5 Product Name: One Light Pendant UPC: 785247502110 Category: Pendants Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.75 Length 18.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Bronze Weight: 16.5 Product Name: One Light Pendant UPC: 785247502110 Category: Pendants Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5021-46 Pendants-Glass Down - 762566 - Capital Lighting, Inc.
Columbus, OH, USA
P5021-46 Pendants-Glass Down
762566
P5021-46 Pendants-Glass Down 762566
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.75 Length 18.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Bronze Weight: 16.5 Product Name: One Light Pendant UPC: 785247502110 Category: Pendants Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.75
Length 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Bronze
Weight: 16.5
Product Name: One Light Pendant
UPC: 785247502110
Category: Pendants
Glass: Light Honey Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762566
Product Name P5021-46 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details