Capital Lighting, Inc. P4295-10 Pendants-Glass Down 762535

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 4 Product Name: One Light Pendant UPC: 785247429516 Category: Pendants Glass: White Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 4 Product Name: One Light Pendant UPC: 785247429516 Category: Pendants Glass: White Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4295-10 Pendants-Glass Down - 762535 - Capital Lighting, Inc.
Columbus, OH, USA
P4295-10 Pendants-Glass Down
762535
P4295-10 Pendants-Glass Down 762535
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 4 Product Name: One Light Pendant UPC: 785247429516 Category: Pendants Glass: White Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 4
Product Name: One Light Pendant
UPC: 785247429516
Category: Pendants
Glass: White
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762535
Product Name P4295-10 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details