Capital Lighting, Inc. P4406-29 Pendants-Bowl Style 762523

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin White Weight: 8 Product Name: One Light Pendant UPC: 785247440603 Category: Pendants Glass: Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin White Weight: 8 Product Name: One Light Pendant UPC: 785247440603 Category: Pendants Glass: Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P4406-29 Pendants-Bowl Style - 762523 - Capital Lighting, Inc.
Columbus, OH, USA
P4406-29 Pendants-Bowl Style
762523
P4406-29 Pendants-Bowl Style 762523
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin White Weight: 8 Product Name: One Light Pendant UPC: 785247440603 Category: Pendants Glass: Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 54.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin White
Weight: 8
Product Name: One Light Pendant
UPC: 785247440603
Category: Pendants
Glass: Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762523
Product Name P4406-29 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details