PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 11.50
Length 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Brass
Weight: 14
Product Name: One Light Pendant
UPC: 785247510306
Category: Pendants
Glass: Clear Prismatic
Safety Rating: Ul Cul
Wire: 13'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 762510 |
| Product Name | P5103-10 Pendants-Glass Down |
| Application | Residential |