Capital Lighting, Inc. P5066-31 Mini Pendants-Cable 762508

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Pendant UPC: 785247506620 Category: Pendants Glass: White Ribbed Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Pendant UPC: 785247506620 Category: Pendants Glass: White Ribbed Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5066-31 Mini Pendants-Cable - 762508 - Capital Lighting, Inc.
Columbus, OH, USA
P5066-31 Mini Pendants-Cable
762508
P5066-31 Mini Pendants-Cable 762508
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Pendant UPC: 785247506620 Category: Pendants Glass: White Ribbed Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5
Product Name: One Light Pendant
UPC: 785247506620
Category: Pendants
Glass: White Ribbed
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762508
Product Name P5066-31 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details