Capital Lighting, Inc. P5127-10 Pendants-Glass Down 762504

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 4 Product Name: One Light Pendant UPC: 785247512706 Category: Pendants Glass: Prismatic Acrylic Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 4 Product Name: One Light Pendant UPC: 785247512706 Category: Pendants Glass: Prismatic Acrylic Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5127-10 Pendants-Glass Down - 762504 - Capital Lighting, Inc.
Columbus, OH, USA
P5127-10 Pendants-Glass Down
762504
P5127-10 Pendants-Glass Down 762504
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 4 Product Name: One Light Pendant UPC: 785247512706 Category: Pendants Glass: Prismatic Acrylic Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 4
Product Name: One Light Pendant
UPC: 785247512706
Category: Pendants
Glass: Prismatic Acrylic
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762504
Product Name P5127-10 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details