Capital Lighting, Inc. 3066-15-95 Flush Mounts-Bowl Style 762491

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3066-15-95 Flush Mounts-Bowl Style - 762491 - Capital Lighting, Inc.
Columbus, OH, USA
3066-15-95 Flush Mounts-Bowl Style
762491
3066-15-95 Flush Mounts-Bowl Style 762491
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old World
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762491
Product Name 3066-15-95 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details