Capital Lighting, Inc. P4022-77 Mini Chandeliers-Glass Shade 762486

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 15.8 Product Name: Three Light Chandelier UPC: 785247124251 Category: Chandeliers Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 15.8 Product Name: Three Light Chandelier UPC: 785247124251 Category: Chandeliers Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4022-77 Mini Chandeliers-Glass Shade - 762486 - Capital Lighting, Inc.
Columbus, OH, USA
P4022-77 Mini Chandeliers-Glass Shade
762486
P4022-77 Mini Chandeliers-Glass Shade 762486
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 15.8 Product Name: Three Light Chandelier UPC: 785247124251 Category: Chandeliers Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Weight: 15.8
Product Name: Three Light Chandelier
UPC: 785247124251
Category: Chandeliers
Glass: Amber Linen Textured
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762486
Product Name P4022-77 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details