Capital Lighting, Inc. 61308-06 Exterior -Wall Mt./Flush 762464

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.25 Length 18.25 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flemish Weight: 9 Product Name: Two Lights Wall Lantern with Seeded Glass UPC: 46335926080 Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.25 Length 18.25 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flemish Weight: 9 Product Name: Two Lights Wall Lantern with Seeded Glass UPC: 46335926080 Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
61308-06 Exterior -Wall Mt./Flush - 762464 - Capital Lighting, Inc.
Columbus, OH, USA
61308-06 Exterior -Wall Mt./Flush
762464
61308-06 Exterior -Wall Mt./Flush 762464
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.25 Length 18.25 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flemish Weight: 9 Product Name: Two Lights Wall Lantern with Seeded Glass UPC: 46335926080 Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.25
Length 18.25
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Flemish
Weight: 9
Product Name: Two Lights Wall Lantern with Seeded Glass
UPC: 46335926080
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762464
Product Name 61308-06 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details