Capital Lighting, Inc. 61517-37 Pendants-Bowl Style 762461

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 31 Product Name: Three Lights Pendant UPC: 689716304598 Category: Pendant Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 31 Product Name: Three Lights Pendant UPC: 689716304598 Category: Pendant Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61517-37 Pendants-Bowl Style - 762461 - Capital Lighting, Inc.
Columbus, OH, USA
61517-37 Pendants-Bowl Style
762461
61517-37 Pendants-Bowl Style 762461
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 31 Product Name: Three Lights Pendant UPC: 689716304598 Category: Pendant Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 31
Product Name: Three Lights Pendant
UPC: 689716304598
Category: Pendant
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762461
Product Name 61517-37 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details