Capital Lighting, Inc. 6208-14 Sconces-Double Candle 762440

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.50 Length 12.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: French Gold Weight: 9 Product Name: Two Lights Shade UPC: 689716101418 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.50 Length 12.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: French Gold Weight: 9 Product Name: Two Lights Shade UPC: 689716101418 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6208-14 Sconces-Double Candle - 762440 - Capital Lighting, Inc.
Columbus, OH, USA
6208-14 Sconces-Double Candle
762440
6208-14 Sconces-Double Candle 762440
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.50 Length 12.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: French Gold Weight: 9 Product Name: Two Lights Shade UPC: 689716101418 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.50
Length 12.50
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: French Gold
Weight: 9
Product Name: Two Lights Shade
UPC: 689716101418
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762440
Product Name 6208-14 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details