Capital Lighting, Inc. 1211-97 Mini Pendants-Rod 762434

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Antique Bronze Weight: 11 Product Name: One Light Mini Pendant UPC: 773546139182 Category: Pendant Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Antique Bronze Weight: 11 Product Name: One Light Mini Pendant UPC: 773546139182 Category: Pendant Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
1211-97 Mini Pendants-Rod - 762434 - Capital Lighting, Inc.
Columbus, OH, USA
1211-97 Mini Pendants-Rod
762434
1211-97 Mini Pendants-Rod 762434
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Antique Bronze Weight: 11 Product Name: One Light Mini Pendant UPC: 773546139182 Category: Pendant Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Antique Bronze
Weight: 11
Product Name: One Light Mini Pendant
UPC: 773546139182
Category: Pendant
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762434
Product Name 1211-97 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details