Capital Lighting, Inc. 61317-06 Exterior -Post/Pier Head 762432

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 17 Product Name: Four Lights Sconce UPC: 689716600164 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 17 Product Name: Four Lights Sconce UPC: 689716600164 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
61317-06 Exterior -Post/Pier Head - 762432 - Capital Lighting, Inc.
Columbus, OH, USA
61317-06 Exterior -Post/Pier Head
762432
61317-06 Exterior -Post/Pier Head 762432
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 17 Product Name: Four Lights Sconce UPC: 689716600164 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Flemish
Weight: 17
Product Name: Four Lights Sconce
UPC: 689716600164
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762432
Product Name 61317-06 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details