Capital Lighting, Inc. P4115-81 Mid. Chandeliers-Glass Up 762426

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Nickel Weight: 21.1 Product Name: Five Light Chandelier UPC: 785247115631 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Nickel Weight: 21.1 Product Name: Five Light Chandelier UPC: 785247115631 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4115-81 Mid. Chandeliers-Glass Up - 762426 - Capital Lighting, Inc.
Columbus, OH, USA
P4115-81 Mid. Chandeliers-Glass Up
762426
P4115-81 Mid. Chandeliers-Glass Up 762426
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Nickel Weight: 21.1 Product Name: Five Light Chandelier UPC: 785247115631 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Nickel
Weight: 21.1
Product Name: Five Light Chandelier
UPC: 785247115631
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762426
Product Name P4115-81 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details