Capital Lighting, Inc. P4114-81 Mid. Chandeliers-Glass Down 762424

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 13.8 Product Name: Three Light Chandelier UPC: 785247115624 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 13.8 Product Name: Three Light Chandelier UPC: 785247115624 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4114-81 Mid. Chandeliers-Glass Down - 762424 - Capital Lighting, Inc.
Columbus, OH, USA
P4114-81 Mid. Chandeliers-Glass Down
762424
P4114-81 Mid. Chandeliers-Glass Down 762424
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 13.8 Product Name: Three Light Chandelier UPC: 785247115624 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 13.8
Product Name: Three Light Chandelier
UPC: 785247115624
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762424
Product Name P4114-81 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details