Capital Lighting, Inc. P4116-81 Mid. Chandeliers-Glass Up 762423

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Nickel Weight: 37.6 Product Name: Nine Light Chandelier UPC: 785247122288 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Nickel Weight: 37.6 Product Name: Nine Light Chandelier UPC: 785247122288 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4116-81 Mid. Chandeliers-Glass Up - 762423 - Capital Lighting, Inc.
Columbus, OH, USA
P4116-81 Mid. Chandeliers-Glass Up
762423
P4116-81 Mid. Chandeliers-Glass Up 762423
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Nickel Weight: 37.6 Product Name: Nine Light Chandelier UPC: 785247122288 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Nickel
Weight: 37.6
Product Name: Nine Light Chandelier
UPC: 785247122288
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762423
Product Name P4116-81 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details