Capital Lighting, Inc. P4059-84 Mid. Chandeliers-Glass Down 762403

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Espresso Weight: 14.3 Product Name: Four Light Chandelier UPC: 785247122530 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Espresso Weight: 14.3 Product Name: Four Light Chandelier UPC: 785247122530 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4059-84 Mid. Chandeliers-Glass Down - 762403 - Capital Lighting, Inc.
Columbus, OH, USA
P4059-84 Mid. Chandeliers-Glass Down
762403
P4059-84 Mid. Chandeliers-Glass Down 762403
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Espresso Weight: 14.3 Product Name: Four Light Chandelier UPC: 785247122530 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Espresso
Weight: 14.3
Product Name: Four Light Chandelier
UPC: 785247122530
Category: Chandeliers
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762403
Product Name P4059-84 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details