PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Chestnut
Weight: 18
Product Name: Three Light Chandelier
UPC: 785247400720
Category: Chandeliers
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 15'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 762386 |
| Product Name | P4007-86 Mid. Chandeliers-Glass Down |
| Application | Residential |