Capital Lighting, Inc. P4019-57 Mid. Chandeliers-Glass Down 762382

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Verde Weight: 17 Product Name: Three Light Chandelier UPC: 785247401925 Category: Chandeliers Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Verde Weight: 17 Product Name: Three Light Chandelier UPC: 785247401925 Category: Chandeliers Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4019-57 Mid. Chandeliers-Glass Down - 762382 - Capital Lighting, Inc.
Columbus, OH, USA
P4019-57 Mid. Chandeliers-Glass Down
762382
P4019-57 Mid. Chandeliers-Glass Down 762382
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Verde Weight: 17 Product Name: Three Light Chandelier UPC: 785247401925 Category: Chandeliers Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper Verde
Weight: 17
Product Name: Three Light Chandelier
UPC: 785247401925
Category: Chandeliers
Glass: Tiffany Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762382
Product Name P4019-57 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details