Capital Lighting, Inc. P4008-09 Mid. Chandeliers-Candle 762375

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 6.6 Product Name: Five Light Chandelier UPC: 785247116454 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 6.6 Product Name: Five Light Chandelier UPC: 785247116454 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4008-09 Mid. Chandeliers-Candle - 762375 - Capital Lighting, Inc.
Columbus, OH, USA
P4008-09 Mid. Chandeliers-Candle
762375
P4008-09 Mid. Chandeliers-Candle 762375
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 6.6 Product Name: Five Light Chandelier UPC: 785247116454 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 16.00
Length 16.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 6.6
Product Name: Five Light Chandelier
UPC: 785247116454
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762375
Product Name P4008-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details