Capital Lighting, Inc. P4095-09 Mid. Chandeliers-Glass Down 762372

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 13.3 Product Name: Four Light Chandelier UPC: 785247118625 Category: Chandeliers Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 13.3 Product Name: Four Light Chandelier UPC: 785247118625 Category: Chandeliers Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4095-09 Mid. Chandeliers-Glass Down - 762372 - Capital Lighting, Inc.
Columbus, OH, USA
P4095-09 Mid. Chandeliers-Glass Down
762372
P4095-09 Mid. Chandeliers-Glass Down 762372
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 13.3 Product Name: Four Light Chandelier UPC: 785247118625 Category: Chandeliers Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 13.25
Length 13.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 13.3
Product Name: Four Light Chandelier
UPC: 785247118625
Category: Chandeliers
Glass: Clear Prismatic
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762372
Product Name P4095-09 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details