Capital Lighting, Inc. P4201-91C Mid. Chandeliers-Glass Up 762368

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Biscay Crackle Weight: 42.9 Product Name: Five Light Chandelier UPC: 785247119622 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Biscay Crackle Weight: 42.9 Product Name: Five Light Chandelier UPC: 785247119622 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4201-91C Mid. Chandeliers-Glass Up - 762368 - Capital Lighting, Inc.
Columbus, OH, USA
P4201-91C Mid. Chandeliers-Glass Up
762368
P4201-91C Mid. Chandeliers-Glass Up 762368
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Biscay Crackle Weight: 42.9 Product Name: Five Light Chandelier UPC: 785247119622 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Length 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Biscay Crackle
Weight: 42.9
Product Name: Five Light Chandelier
UPC: 785247119622
Category: Chandeliers
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762368
Product Name P4201-91C Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details