Capital Lighting, Inc. P4203-91C Mid. Chandeliers-Glass Up 762347

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Biscay Crackle Weight: 49.5 Product Name: Nine Light Chandelier UPC: 785247119547 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Biscay Crackle Weight: 49.5 Product Name: Nine Light Chandelier UPC: 785247119547 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4203-91C Mid. Chandeliers-Glass Up - 762347 - Capital Lighting, Inc.
Columbus, OH, USA
P4203-91C Mid. Chandeliers-Glass Up
762347
P4203-91C Mid. Chandeliers-Glass Up 762347
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Biscay Crackle Weight: 49.5 Product Name: Nine Light Chandelier UPC: 785247119547 Category: Chandeliers Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Biscay Crackle
Weight: 49.5
Product Name: Nine Light Chandelier
UPC: 785247119547
Category: Chandeliers
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762347
Product Name P4203-91C Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details