Capital Lighting, Inc. P5060-84 Mini Pendants-Rod 762287

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.75 Length 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 7.5 Product Name: One Light Mini Pendant UPC: 785247113538 Category: Pendants Mini Pendants Glass: Venetian Marble Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.75 Length 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 7.5 Product Name: One Light Mini Pendant UPC: 785247113538 Category: Pendants Mini Pendants Glass: Venetian Marble Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5060-84 Mini Pendants-Rod - 762287 - Capital Lighting, Inc.
Columbus, OH, USA
P5060-84 Mini Pendants-Rod
762287
P5060-84 Mini Pendants-Rod 762287
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.75 Length 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 7.5 Product Name: One Light Mini Pendant UPC: 785247113538 Category: Pendants Mini Pendants Glass: Venetian Marble Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.75
Length 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 7.5
Product Name: One Light Mini Pendant
UPC: 785247113538
Category: Pendants Mini Pendants
Glass: Venetian Marble
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762287
Product Name P5060-84 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details