Capital Lighting, Inc. P3892-30 Sconces-Pocket 762270

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.87 Product Name: One Light Sconce UPC: 785247389209 Category: Sconces Glass: White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.87 Product Name: One Light Sconce UPC: 785247389209 Category: Sconces Glass: White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3892-30 Sconces-Pocket - 762270 - Capital Lighting, Inc.
Columbus, OH, USA
P3892-30 Sconces-Pocket
762270
P3892-30 Sconces-Pocket 762270
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.87 Product Name: One Light Sconce UPC: 785247389209 Category: Sconces Glass: White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 1.87
Product Name: One Light Sconce
UPC: 785247389209
Category: Sconces
Glass: White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762270
Product Name P3892-30 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details