Capital Lighting, Inc. P7144-30 Sconces-Pocket 762243

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2.75 Product Name: One Light Sconce UPC: 785247714414 Category: Sconces Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2.75 Product Name: One Light Sconce UPC: 785247714414 Category: Sconces Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7144-30 Sconces-Pocket - 762243 - Capital Lighting, Inc.
Columbus, OH, USA
P7144-30 Sconces-Pocket
762243
P7144-30 Sconces-Pocket 762243
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2.75 Product Name: One Light Sconce UPC: 785247714414 Category: Sconces Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 2.75
Product Name: One Light Sconce
UPC: 785247714414
Category: Sconces
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762243
Product Name P7144-30 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details