Capital Lighting, Inc. P7194-51 Sconces-Pocket 762242

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 4.5 Product Name: One Light Sconce UPC: 785247719419 Category: Sconces Glass: White Alabaster Style Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 4.5 Product Name: One Light Sconce UPC: 785247719419 Category: Sconces Glass: White Alabaster Style Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7194-51 Sconces-Pocket - 762242 - Capital Lighting, Inc.
Columbus, OH, USA
P7194-51 Sconces-Pocket
762242
P7194-51 Sconces-Pocket 762242
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 4.5 Product Name: One Light Sconce UPC: 785247719419 Category: Sconces Glass: White Alabaster Style Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 4.5
Product Name: One Light Sconce
UPC: 785247719419
Category: Sconces
Glass: White Alabaster Style
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762242
Product Name P7194-51 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details