Capital Lighting, Inc. P5089-09 Mini Pendants-Rod 762218

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 7.2 Product Name: One Light Mini Pendant UPC: 785247125128 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 7.2 Product Name: One Light Mini Pendant UPC: 785247125128 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5089-09 Mini Pendants-Rod - 762218 - Capital Lighting, Inc.
Columbus, OH, USA
P5089-09 Mini Pendants-Rod
762218
P5089-09 Mini Pendants-Rod 762218
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 7.2 Product Name: One Light Mini Pendant UPC: 785247125128 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 7.2
Product Name: One Light Mini Pendant
UPC: 785247125128
Category: Pendants Mini Pendants
Glass: Etched Opal
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762218
Product Name P5089-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details