Capital Lighting, Inc. P5043-09 Mini Pendants-Rod 762211

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Mini Pendant UPC: 785247124701 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Mini Pendant UPC: 785247124701 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5043-09 Mini Pendants-Rod - 762211 - Capital Lighting, Inc.
Columbus, OH, USA
P5043-09 Mini Pendants-Rod
762211
P5043-09 Mini Pendants-Rod 762211
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Mini Pendant UPC: 785247124701 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 5.5
Product Name: One Light Mini Pendant
UPC: 785247124701
Category: Pendants Mini Pendants
Glass: Etched Opal
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762211
Product Name P5043-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details