Capital Lighting, Inc. P5063-87 Mini Pendants-Rod 762209

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 63.50 Length 63.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fieldstone Weight: 6.6 Product Name: One Light Mini Pendant UPC: 785247119127 Category: Pendants Mini Pendants Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 63.50 Length 63.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fieldstone Weight: 6.6 Product Name: One Light Mini Pendant UPC: 785247119127 Category: Pendants Mini Pendants Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5063-87 Mini Pendants-Rod - 762209 - Capital Lighting, Inc.
Columbus, OH, USA
P5063-87 Mini Pendants-Rod
762209
P5063-87 Mini Pendants-Rod 762209
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 63.50 Length 63.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fieldstone Weight: 6.6 Product Name: One Light Mini Pendant UPC: 785247119127 Category: Pendants Mini Pendants Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 63.50
Length 63.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Fieldstone
Weight: 6.6
Product Name: One Light Mini Pendant
UPC: 785247119127
Category: Pendants Mini Pendants
Glass: Etched Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762209
Product Name P5063-87 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details