Capital Lighting, Inc. P5053-09 Mini Pendants-Rod 762207

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6.6 Product Name: One Light Mini Pendant UPC: 785247117451 Category: Pendants Mini Pendants Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6.6 Product Name: One Light Mini Pendant UPC: 785247117451 Category: Pendants Mini Pendants Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5053-09 Mini Pendants-Rod - 762207 - Capital Lighting, Inc.
Columbus, OH, USA
P5053-09 Mini Pendants-Rod
762207
P5053-09 Mini Pendants-Rod 762207
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6.6 Product Name: One Light Mini Pendant UPC: 785247117451 Category: Pendants Mini Pendants Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.75
Length 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 6.6
Product Name: One Light Mini Pendant
UPC: 785247117451
Category: Pendants Mini Pendants
Glass: Etched Alabaster
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762207
Product Name P5053-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details