Capital Lighting, Inc. P5068-33 Mini Pendants-Rod 762205

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 6.2 Product Name: One Light Mini Pendant UPC: 785247118403 Category: Pendants Mini Pendants Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 6.2 Product Name: One Light Mini Pendant UPC: 785247118403 Category: Pendants Mini Pendants Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5068-33 Mini Pendants-Rod - 762205 - Capital Lighting, Inc.
Columbus, OH, USA
P5068-33 Mini Pendants-Rod
762205
P5068-33 Mini Pendants-Rod 762205
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 6.2 Product Name: One Light Mini Pendant UPC: 785247118403 Category: Pendants Mini Pendants Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cobblestone
Weight: 6.2
Product Name: One Light Mini Pendant
UPC: 785247118403
Category: Pendants Mini Pendants
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762205
Product Name P5068-33 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details