Capital Lighting, Inc. P5068-09 Mini Pendants-Rod 762202

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6.2 Product Name: One Light Mini Pendant UPC: 785247118397 Category: Pendants Mini Pendants Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6.2 Product Name: One Light Mini Pendant UPC: 785247118397 Category: Pendants Mini Pendants Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5068-09 Mini Pendants-Rod - 762202 - Capital Lighting, Inc.
Columbus, OH, USA
P5068-09 Mini Pendants-Rod
762202
P5068-09 Mini Pendants-Rod 762202
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6.2 Product Name: One Light Mini Pendant UPC: 785247118397 Category: Pendants Mini Pendants Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 6.2
Product Name: One Light Mini Pendant
UPC: 785247118397
Category: Pendants Mini Pendants
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762202
Product Name P5068-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details