Capital Lighting, Inc. P4068-33 Mid. Chandeliers-Glass Up 762192

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cobblestone Weight: 24.5 Product Name: Five Light Chandelier UPC: 785247406821 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cobblestone Weight: 24.5 Product Name: Five Light Chandelier UPC: 785247406821 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4068-33 Mid. Chandeliers-Glass Up - 762192 - Capital Lighting, Inc.
Columbus, OH, USA
P4068-33 Mid. Chandeliers-Glass Up
762192
P4068-33 Mid. Chandeliers-Glass Up 762192
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cobblestone Weight: 24.5 Product Name: Five Light Chandelier UPC: 785247406821 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Cobblestone
Weight: 24.5
Product Name: Five Light Chandelier
UPC: 785247406821
Category: Chandeliers
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762192
Product Name P4068-33 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details