Capital Lighting, Inc. P4068-09 Mid. Chandeliers-Glass Up 762191

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 24.5 Product Name: Five Light Chandelier UPC: 785247406814 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 24.5 Product Name: Five Light Chandelier UPC: 785247406814 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4068-09 Mid. Chandeliers-Glass Up - 762191 - Capital Lighting, Inc.
Columbus, OH, USA
P4068-09 Mid. Chandeliers-Glass Up
762191
P4068-09 Mid. Chandeliers-Glass Up 762191
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 24.5 Product Name: Five Light Chandelier UPC: 785247406814 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 24.5
Product Name: Five Light Chandelier
UPC: 785247406814
Category: Chandeliers
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762191
Product Name P4068-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details