Capital Lighting, Inc. P4069-33 Mid. Chandeliers-Glass Up 762175

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cobblestone Weight: 28 Product Name: Five Light Chandelier UPC: 785247406920 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cobblestone Weight: 28 Product Name: Five Light Chandelier UPC: 785247406920 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4069-33 Mid. Chandeliers-Glass Up - 762175 - Capital Lighting, Inc.
Columbus, OH, USA
P4069-33 Mid. Chandeliers-Glass Up
762175
P4069-33 Mid. Chandeliers-Glass Up 762175
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cobblestone Weight: 28 Product Name: Five Light Chandelier UPC: 785247406920 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.50
Length 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Cobblestone
Weight: 28
Product Name: Five Light Chandelier
UPC: 785247406920
Category: Chandeliers
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762175
Product Name P4069-33 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details