Capital Lighting, Inc. P4085-09 Mid. Chandeliers-Glass Up 762167

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.75 Length 30.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 33.5 Product Name: Nine Light Chandelier UPC: 785247113897 Category: Chandeliers Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.75 Length 30.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 33.5 Product Name: Nine Light Chandelier UPC: 785247113897 Category: Chandeliers Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4085-09 Mid. Chandeliers-Glass Up - 762167 - Capital Lighting, Inc.
Columbus, OH, USA
P4085-09 Mid. Chandeliers-Glass Up
762167
P4085-09 Mid. Chandeliers-Glass Up 762167
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.75 Length 30.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 33.5 Product Name: Nine Light Chandelier UPC: 785247113897 Category: Chandeliers Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.75
Length 30.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 33.5
Product Name: Nine Light Chandelier
UPC: 785247113897
Category: Chandeliers
Glass: White Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762167
Product Name P4085-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details