Capital Lighting, Inc. P4082-09 Mid. Chandeliers-Glass Up 762164

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.5 Product Name: Three Light Chandelier UPC: 785247113859 Category: Chandeliers Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.5 Product Name: Three Light Chandelier UPC: 785247113859 Category: Chandeliers Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4082-09 Mid. Chandeliers-Glass Up - 762164 - Capital Lighting, Inc.
Columbus, OH, USA
P4082-09 Mid. Chandeliers-Glass Up
762164
P4082-09 Mid. Chandeliers-Glass Up 762164
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.5 Product Name: Three Light Chandelier UPC: 785247113859 Category: Chandeliers Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 24.75
Length 24.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 13.5
Product Name: Three Light Chandelier
UPC: 785247113859
Category: Chandeliers
Glass: White Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762164
Product Name P4082-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details