Capital Lighting, Inc. P4099-81 Mid. Chandeliers-Candle 762142

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.25 Length 29.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Nickel Weight: 31.5 Product Name: Nine Light Chandelier UPC: 785247113576 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.25 Length 29.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Nickel Weight: 31.5 Product Name: Nine Light Chandelier UPC: 785247113576 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4099-81 Mid. Chandeliers-Candle - 762142 - Capital Lighting, Inc.
Columbus, OH, USA
P4099-81 Mid. Chandeliers-Candle
762142
P4099-81 Mid. Chandeliers-Candle 762142
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.25 Length 29.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Nickel Weight: 31.5 Product Name: Nine Light Chandelier UPC: 785247113576 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.25
Length 29.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Nickel
Weight: 31.5
Product Name: Nine Light Chandelier
UPC: 785247113576
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762142
Product Name P4099-81 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details