Capital Lighting, Inc. P4097-81 Mid. Chandeliers-Candle 762141

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 785247113569 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 785247113569 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4097-81 Mid. Chandeliers-Candle - 762141 - Capital Lighting, Inc.
Columbus, OH, USA
P4097-81 Mid. Chandeliers-Candle
762141
P4097-81 Mid. Chandeliers-Candle 762141
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 785247113569 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.00
Length 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Nickel
Weight: 12
Product Name: Five Light Chandelier
UPC: 785247113569
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762141
Product Name P4097-81 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details