Capital Lighting, Inc. P4391-33 Mid. Chandeliers-Glass Down 762133

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cobblestone Weight: 11.6 Product Name: Five Light Chandelier UPC: 785247439119 Category: Chandeliers Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cobblestone Weight: 11.6 Product Name: Five Light Chandelier UPC: 785247439119 Category: Chandeliers Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4391-33 Mid. Chandeliers-Glass Down - 762133 - Capital Lighting, Inc.
Columbus, OH, USA
P4391-33 Mid. Chandeliers-Glass Down
762133
P4391-33 Mid. Chandeliers-Glass Down 762133
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cobblestone Weight: 11.6 Product Name: Five Light Chandelier UPC: 785247439119 Category: Chandeliers Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Cobblestone
Weight: 11.6
Product Name: Five Light Chandelier
UPC: 785247439119
Category: Chandeliers
Glass: Etched Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762133
Product Name P4391-33 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details