PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Brass
Weight: 9
Product Name: Eight Light Chandelier
UPC: 785247435715
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 762107 |
| Product Name | P4357-10 Mid. Chandeliers-Candle |
| Application | Residential |