Capital Lighting, Inc. P4356-10 Mid. Chandeliers-Candle 762100

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Weight: 7 Product Name: Six Light Chandelier UPC: 785247435616 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Weight: 7 Product Name: Six Light Chandelier UPC: 785247435616 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4356-10 Mid. Chandeliers-Candle - 762100 - Capital Lighting, Inc.
Columbus, OH, USA
P4356-10 Mid. Chandeliers-Candle
762100
P4356-10 Mid. Chandeliers-Candle 762100
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Weight: 7 Product Name: Six Light Chandelier UPC: 785247435616 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Brass
Weight: 7
Product Name: Six Light Chandelier
UPC: 785247435616
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762100
Product Name P4356-10 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details