Capital Lighting, Inc. P4545-72 Mid. Chandeliers-Candle 762097

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cognac Weight: 44 Product Name: Six Light Chandelier UPC: 785247110254 Category: Chandeliers Glass: Crystal Drops Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cognac Weight: 44 Product Name: Six Light Chandelier UPC: 785247110254 Category: Chandeliers Glass: Crystal Drops Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4545-72 Mid. Chandeliers-Candle - 762097 - Capital Lighting, Inc.
Columbus, OH, USA
P4545-72 Mid. Chandeliers-Candle
762097
P4545-72 Mid. Chandeliers-Candle 762097
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cognac Weight: 44 Product Name: Six Light Chandelier UPC: 785247110254 Category: Chandeliers Glass: Crystal Drops Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Cognac
Weight: 44
Product Name: Six Light Chandelier
UPC: 785247110254
Category: Chandeliers
Glass: Crystal Drops
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762097
Product Name P4545-72 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details