Capital Lighting, Inc. P4339-63 Large Chandeliers-Candle 762095

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.75 Length 43.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Imperial Gold Weight: 48.5 Product Name: 12 Light Chandelier UPC: 785247110087 Category: Chandeliers Glass: Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.75 Length 43.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Imperial Gold Weight: 48.5 Product Name: 12 Light Chandelier UPC: 785247110087 Category: Chandeliers Glass: Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4339-63 Large Chandeliers-Candle - 762095 - Capital Lighting, Inc.
Columbus, OH, USA
P4339-63 Large Chandeliers-Candle
762095
P4339-63 Large Chandeliers-Candle 762095
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.75 Length 43.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Imperial Gold Weight: 48.5 Product Name: 12 Light Chandelier UPC: 785247110087 Category: Chandeliers Glass: Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 43.75
Length 43.75
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Imperial Gold
Weight: 48.5
Product Name: 12 Light Chandelier
UPC: 785247110087
Category: Chandeliers
Glass: Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762095
Product Name P4339-63 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details