Capital Lighting, Inc. P4338-63 Large Chandeliers-Candle 762079

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Length 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Imperial Gold Weight: 36.5 Product Name: Nine Light Chandelier UPC: 785247110070 Category: Chandeliers Glass: Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Length 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Imperial Gold Weight: 36.5 Product Name: Nine Light Chandelier UPC: 785247110070 Category: Chandeliers Glass: Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4338-63 Large Chandeliers-Candle - 762079 - Capital Lighting, Inc.
Columbus, OH, USA
P4338-63 Large Chandeliers-Candle
762079
P4338-63 Large Chandeliers-Candle 762079
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Length 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Imperial Gold Weight: 36.5 Product Name: Nine Light Chandelier UPC: 785247110070 Category: Chandeliers Glass: Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 40.00
Length 40.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Imperial Gold
Weight: 36.5
Product Name: Nine Light Chandelier
UPC: 785247110070
Category: Chandeliers
Glass: Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762079
Product Name P4338-63 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details