Capital Lighting, Inc. P4155-84 Large Chandeliers-Candle 762063

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Length 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Espresso Weight: 38 Product Name: Nine Light Chandelier UPC: 785247415519 Category: Chandeliers Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Length 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Espresso Weight: 38 Product Name: Nine Light Chandelier UPC: 785247415519 Category: Chandeliers Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4155-84 Large Chandeliers-Candle - 762063 - Capital Lighting, Inc.
Columbus, OH, USA
P4155-84 Large Chandeliers-Candle
762063
P4155-84 Large Chandeliers-Candle 762063
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Length 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Espresso Weight: 38 Product Name: Nine Light Chandelier UPC: 785247415519 Category: Chandeliers Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 40.00
Length 40.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Espresso
Weight: 38
Product Name: Nine Light Chandelier
UPC: 785247415519
Category: Chandeliers
Glass: Faux Rock Crystal Drops
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762063
Product Name P4155-84 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details