Capital Lighting, Inc. P4100-46 Island/Pool Table-2 Light Bar 762036

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Bronze Weight: 21 Product Name: Two Light Chandelier UPC: 785247410019 Category: Chandeliers Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Bronze Weight: 21 Product Name: Two Light Chandelier UPC: 785247410019 Category: Chandeliers Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4100-46 Island/Pool Table-2 Light Bar - 762036 - Capital Lighting, Inc.
Columbus, OH, USA
P4100-46 Island/Pool Table-2 Light Bar
762036
P4100-46 Island/Pool Table-2 Light Bar 762036
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Bronze Weight: 21 Product Name: Two Light Chandelier UPC: 785247410019 Category: Chandeliers Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Bronze
Weight: 21
Product Name: Two Light Chandelier
UPC: 785247410019
Category: Chandeliers
Glass: Light Honey Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762036
Product Name P4100-46 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details